O-Z/Gedney Explosionproof Conduit Seal EYD150G

Description
DRAIN TYPE HOT DIP/MECHANICAL GALVANIZED DUCTILE/MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/16 INCH TURNING RADIUS OVERALL DIMENSION 2-1/4 INCH DIA X 5-1/2 INCH L EYD MODEL
Datasheet
Description
DRAIN TYPE HOT DIP/MECHANICAL GALVANIZED DUCTILE/MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/16 INCH TURNING RADIUS OVERALL DIMENSION 2-1/4 INCH DIA X 5-1/2 INCH L EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD150G - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYD150G
Explosionproof Conduit Seal EYD150G
DRAIN TYPE HOT DIP/MECHANICAL GALVANIZED DUCTILE/MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/16 INCH TURNING RADIUS OVERALL DIMENSION 2-1/4 INCH DIA X 5-1/2 INCH L EYD MODEL
  • DRAIN TYPE
  • HOT DIP/MECHANICAL GALVANIZED DUCTILE/MALLEABLE IRON MATERIAL
  • MALE THREADED, FEMALE THREADED CONNECTION TYPE
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-1/16 INCH TURNING RADIUS
  • OVERALL DIMENSION 2-1/4 INCH DIA X 5-1/2 INCH L
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYD150G
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details