O-Z/Gedney Explosionproof Conduit Seal EYD-100

Description
DRAIN TYPE EPOXY POWDER DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/8 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYD MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/8 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYD-100
Explosionproof Conduit Seal EYD-100
DRAIN TYPE EPOXY POWDER DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/8 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYD MODEL
  • DRAIN TYPE
  • EPOXY POWDER DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-1/8 INCH TURNING RADIUS
  • APPLICABLE STANDARD NEC 500/501/502/503
  • APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYD-100
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details