O-Z/Gedney Explosionproof Conduit Seal EYAM-50

Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1-1/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYAM MODEL
Datasheet
Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1-1/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYAM-50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYAM-50
Explosionproof Conduit Seal EYAM-50
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1-1/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYAM MODEL
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1-1/16 INCH TURNING RADIUS
  • APPLICABLE STANDARD NEC 500/501/502/503
  • APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
  • EYAM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYAM-50
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details