Appleton Electric Exit Sign EXR400

Description
EPOXY ENAMELED FINISH STEEL ENCLOSURE MATERIAL WET LOCATION APPLICATION TRIPLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR MASTER[T], APPLETON[R] BRAND LETTER SIZE 6 INCH
Datasheet
Description
EPOXY ENAMELED FINISH STEEL ENCLOSURE MATERIAL WET LOCATION APPLICATION TRIPLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR MASTER[T], APPLETON[R] BRAND LETTER SIZE 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - EXR400 - Appleton Electric
Rosemont, IL, USA
Exit Sign
EXR400
Exit Sign EXR400
EPOXY ENAMELED FINISH STEEL ENCLOSURE MATERIAL WET LOCATION APPLICATION TRIPLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR MASTER[T], APPLETON[R] BRAND LETTER SIZE 6 INCH
  • EPOXY ENAMELED FINISH
  • STEEL ENCLOSURE MATERIAL
  • WET LOCATION APPLICATION
  • TRIPLE FACE(S)
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • MASTER[T], APPLETON[R] BRAND
  • LETTER SIZE 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Safety Labels and Signs
Product Number EXR400
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details