Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-521

Description
BRONZE (BRAID), BRASS (INNER CORE) MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL OVERALL DIMENSION 28.94 INCH L X 3.06 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet
Description
BRONZE (BRAID), BRASS (INNER CORE) MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL OVERALL DIMENSION 28.94 INCH L X 3.06 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-521 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-521
Explosionproof Flexible Conduit Coupling EXLK-521
BRONZE (BRAID), BRASS (INNER CORE) MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL OVERALL DIMENSION 28.94 INCH L X 3.06 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
  • BRONZE (BRAID), BRASS (INNER CORE) MATERIAL
  • 21 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) MALE NIPPLE END TYPE
  • BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL
  • OVERALL DIMENSION 28.94 INCH L X 3.06 INCH H
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT
  • USED ON RIGID CONDUIT/IMC
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-521
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details