Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-436

Description
BRONZE BRAID, BRASS CORE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, DUCTILE IRON UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, DUCTILE IRON UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-436 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-436
Explosionproof Flexible Conduit Coupling EXLK-436
BRONZE BRAID, BRASS CORE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, DUCTILE IRON UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 36 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • BRASS END, DUCTILE IRON UNION FITTING MATERIAL
  • UNILET[R] BRAND
  • INCLUDES INSULATING LINER
  • USED ON RIGID METAL CONDUIT AND IMC
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-436
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details