Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-315

Description
BRONZE BRAID, BRASS CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-315 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-315
Explosionproof Flexible Conduit Coupling EXLK-315
BRONZE BRAID, BRASS CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER USED ON RIGID METAL CONDUIT AND IMC EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 15 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL
  • UNILET[R] BRAND
  • INCLUDES INSULATING LINER
  • USED ON RIGID METAL CONDUIT AND IMC
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-315
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details