Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-130

Description
BRONZE BRAID MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet
Description
BRONZE BRAID MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-130 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-130
Explosionproof Flexible Conduit Coupling EXLK-130
BRONZE BRAID MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
  • BRONZE BRAID MATERIAL
  • 30 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) MALE NIPPLE END TYPE
  • BRASS END, ZINC PLATED STEEL UNION FITTING MATERIAL
  • USED ON RIGID CONDUIT/IMC
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-130
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details