BRONZE BRAID, BRASS CORE MATERIAL
15 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
2 INCH TRADE SIZE
(2) MALE NIPPLE END TYPE
BRASS END FITTING MATERIAL
UNILET[R] BRAND
INCLUDES INSULATING LINER
CONSTRUCTIONAL FEATURE WATERTIGHT
USED ON RIGID METAL CONDUIT AND IMC
EXGJH MODEL
Appleton Electric
Done
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL
15 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
2 INCH TRADE SIZE
(2) MALE NIPPLE END TYPE
BRASS END FITTING MATERIAL
UNILET[R] BRAND
INCLUDES INSULATING LINER
CONSTRUCTIONAL FEATURE WATERTIGHT
USED ON RIGID METAL CONDUIT AND IMC
EXGJH MODEL
BRONZE BRAID, BRASS CORE MATERIAL
15 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
2 INCH TRADE SIZE
(2) MALE NIPPLE END TYPE
BRASS END FITTING MATERIAL
UNILET[R] BRAND
INCLUDES INSULATING LINER
CONSTRUCTIONAL FEATURE WATERTIGHT
USED ON RIGID METAL CONDUIT AND IMC
EXGJH MODEL
BRONZE BRAID, BRASS CORE MATERIAL
15 INCH
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE