Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-415

Description
BRONZE (BRAID), BRASS (CORE) MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS II ENCLOSURE 1-1/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED BRASS/BRONZE FITTING MATERIAL EXGJH MODEL
Datasheet
Description
BRONZE (BRAID), BRASS (CORE) MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS II ENCLOSURE 1-1/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED BRASS/BRONZE FITTING MATERIAL EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-415 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-415
Explosionproof Flexible Conduit Coupling EXGJH-415
BRONZE (BRAID), BRASS (CORE) MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS II ENCLOSURE 1-1/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED BRASS/BRONZE FITTING MATERIAL EXGJH MODEL
  • BRONZE (BRAID), BRASS (CORE) MATERIAL
  • 15 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS II ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • NATURAL FINISHED BRASS/BRONZE FITTING MATERIAL
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-415
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details