Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-333

Description
BRONZE BRAID, BRASS CORE MATERIAL 33 INCH CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (2) MALE NIPPLE END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 33 INCH CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (2) MALE NIPPLE END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-333 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-333
Explosionproof Flexible Conduit Coupling EXGJH-333
BRONZE BRAID, BRASS CORE MATERIAL 33 INCH CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (2) MALE NIPPLE END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 33 INCH
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • BRASS FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-333
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details