Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-215

Description
BRONZE BRAID, BRASS CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE BRASS END FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT USED ON RIGID METAL CONDUIT AND IMC EXGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE BRASS END FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT USED ON RIGID METAL CONDUIT AND IMC EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-215 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-215
Explosionproof Flexible Conduit Coupling EXGJH-215
BRONZE BRAID, BRASS CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE BRASS END FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT USED ON RIGID METAL CONDUIT AND IMC EXGJH MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 15 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • BRASS END FITTING MATERIAL
  • UNILET[R] BRAND
  • INCLUDES INSULATING LINER
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • USED ON RIGID METAL CONDUIT AND IMC
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-215
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details