Appleton Electric Explosionproof Junction Box EXB181206

Description
18 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886/1203 APPROVAL MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.81 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH EXB MODEL
Datasheet
Description
18 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886/1203 APPROVAL MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.81 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB181206 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
EXB181206
Explosionproof Junction Box EXB181206
18 INCH L X 12 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886/1203 APPROVAL MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.81 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH EXB MODEL
  • 18 INCH L X 12 INCH W X 6 INCH D INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • UL 886/1203 APPROVAL
  • MOUNTING FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.81 INCH WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number EXB181206
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418L12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Material Steel
Features Hinged Cover
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Length 3.31 to 11.89 inch (84.07 to 302 mm)
Width 3.23 to 9.13 inch (82.04 to 232 mm)
Depth 2.17 to 4.72 inch (54.99 to 120 mm)
View Details
Wall Boxes - 1927121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
Material Glass reinforced plastic
View Details