Appleton Electric Explosionproof Junction Box EXB100806

Description
10 INCH L X 8 INCH W X 6 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.56 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
Datasheet
Description
10 INCH L X 8 INCH W X 6 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.56 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB100806 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
EXB100806
Explosionproof Junction Box EXB100806
10 INCH L X 8 INCH W X 6 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.56 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
  • 10 INCH L X 8 INCH W X 6 INCH D INNER SIZE
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.56 INCH WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLETON[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number EXB100806
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.95 inch (75 mm)
Width 2.17 inch (55 mm)
Depth 9.06 inch (230 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
TK Series Enclosures - 120-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers