Appleton Electric Explosionproof Junction Box EXB060604

Description
6 INCH L X 6 INCH W X 4 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.5 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
Datasheet
Description
6 INCH L X 6 INCH W X 4 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.5 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB060604 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
EXB060604
Explosionproof Junction Box EXB060604
6 INCH L X 6 INCH W X 4 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.5 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
  • 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.5 INCH WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLETON[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number EXB060604
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
Material Galvanised steel
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
TK Series Enclosures - 120-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers