O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint EX-250

Description
APPROVAL UL 514, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 4-5/8 INCH LENGTH 13-1/4 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MAXIMUM MOVEMENT 8 INCH TRADE SIZE 2-1/2 INCH USED ON RIGID METAL CONDUIT EX MODEL
Datasheet
Description
APPROVAL UL 514, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 4-5/8 INCH LENGTH 13-1/4 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MAXIMUM MOVEMENT 8 INCH TRADE SIZE 2-1/2 INCH USED ON RIGID METAL CONDUIT EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - EX-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
EX-250
Rigid/EMT Conduit Expansion/Deflection Joint EX-250
APPROVAL UL 514, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 4-5/8 INCH LENGTH 13-1/4 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MAXIMUM MOVEMENT 8 INCH TRADE SIZE 2-1/2 INCH USED ON RIGID METAL CONDUIT EX MODEL
  • APPROVAL UL 514, CSA C22.2
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 4-5/8 INCH
  • LENGTH 13-1/4 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE
  • MAXIMUM MOVEMENT 8 INCH
  • TRADE SIZE 2-1/2 INCH
  • USED ON RIGID METAL CONDUIT
  • EX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EX-250
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details