O-Z/Gedney Rigid/EMT Expansion/Deflection Joint EX-125

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 11-7/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 11-7/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - EX-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
EX-125
Rigid/EMT Expansion/Deflection Joint EX-125
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 11-7/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL
  • 11-7/8 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 8 INCH MAX. MOVEMENT
  • UL 514, CSA C22.2 APPROVAL
  • 2-7/8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • WEATHERPROOF
  • APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT
  • EX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EX-125
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details