Nidec Control Techniques Gearbox, 5 Control Techniques EVL090C-5-K6-19EB19

Description
GEARBOX, 5:1, 90N-M, 3000RPM ROHS COMPLIANT: YES
Datasheet
Description
GEARBOX, 5:1, 90N-M, 3000RPM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearbox, 5 Control Techniques - 69AH7655 - Newark, An Avnet Company
Chicago, IL, United States
Gearbox, 5 Control Techniques
69AH7655
Gearbox, 5 Control Techniques 69AH7655
GEARBOX, 5:1, 90N-M, 3000RPM ROHS COMPLIANT: YES

GEARBOX, 5:1, 90N-M, 3000RPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 69AH7655
Product Name Gearbox, 5 Control Techniques
Unlock Full Specs
to access all available technical data

Similar Products

GB65 Range - GB65 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details