Nidec Control Techniques Gearbox, 15 Control Techniques EVL090C-15-K6-19EB19

Description
GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES
Description
GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Gearbox, 15 Control Techniques - 69AH7651 - Newark, An Avnet Company
Chicago, IL, United States
Gearbox, 15 Control Techniques
69AH7651
Gearbox, 15 Control Techniques 69AH7651
GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES

GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 69AH7651
Product Name Gearbox, 15 Control Techniques
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details
Servobox Series Model FB180 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details