Nidec Control Techniques Gearbox, 15 Control Techniques EVL090C-15-K6-14CA14

Description
GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES
Description
GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Gearbox, 15 Control Techniques - 69AH7650 - Newark, An Avnet Company
Chicago, IL, United States
Gearbox, 15 Control Techniques
69AH7650
Gearbox, 15 Control Techniques 69AH7650
GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES

GEARBOX, 15:1, 65N-M, 3000RPM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 69AH7650
Product Name Gearbox, 15 Control Techniques
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details