O-Z/Gedney Rigid/EMT Conduit Combination Coupling ESR-75

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH DIA X 2-1/16 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADLESS RIGID/IMC TO EMT INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES SET SCREW ESR MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH DIA X 2-1/16 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADLESS RIGID/IMC TO EMT INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES SET SCREW ESR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - ESR-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
ESR-75
Rigid/EMT Conduit Combination Coupling ESR-75
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH DIA X 2-1/16 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADLESS RIGID/IMC TO EMT INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES SET SCREW ESR MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/2 INCH DIA X 2-1/16 INCH L SIZE
  • RIGID/EMT CONDUIT/IMC USED ON
  • THREADLESS RIGID/IMC TO EMT INSTALLATION
  • UL 514B APPROVAL
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INCLUDES SET SCREW
  • ESR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ESR-75
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details