Appleton Electric Explosionproof Conduit Outlet Box ERLB50

Description
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE LB STYLE (2) SIDE HUB LOCATION UNILET[R] BRAND ER MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE LB STYLE (2) SIDE HUB LOCATION UNILET[R] BRAND ER MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - ERLB50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
ERLB50
Explosionproof Conduit Outlet Box ERLB50
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE LB STYLE (2) SIDE HUB LOCATION UNILET[R] BRAND ER MODEL
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • RECTANGULAR SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • LB STYLE
  • (2) SIDE HUB LOCATION
  • UNILET[R] BRAND
  • ER MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ERLB50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details