Appleton Electric Explosionproof Conduit Outlet Box ERC75

Description
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE E STYLE FEED THROUGH HUB LOCATION UNILET[R] BRAND ER MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE E STYLE FEED THROUGH HUB LOCATION UNILET[R] BRAND ER MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - ERC75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
ERC75
Explosionproof Conduit Outlet Box ERC75
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE E STYLE FEED THROUGH HUB LOCATION UNILET[R] BRAND ER MODEL
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • RECTANGULAR SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • UNILET[R] BRAND
  • ER MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ERC75
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details