Appleton Electric Explosionproof Conduit Outlet Box ERC50

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT INCLUDES COVER APPLICATION INDOOR/OUTDOOR USED ON THREADED RIGID METAL CONDUIT APPLICABLE STANDARD NEC ER MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT INCLUDES COVER APPLICATION INDOOR/OUTDOOR USED ON THREADED RIGID METAL CONDUIT APPLICABLE STANDARD NEC ER MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - ERC50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
ERC50
Explosionproof Conduit Outlet Box ERC50
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL RECTANGULAR SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT INCLUDES COVER APPLICATION INDOOR/OUTDOOR USED ON THREADED RIGID METAL CONDUIT APPLICABLE STANDARD NEC ER MODEL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • RECTANGULAR SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT
  • INCLUDES COVER
  • APPLICATION INDOOR/OUTDOOR
  • USED ON THREADED RIGID METAL CONDUIT
  • APPLICABLE STANDARD NEC
  • ER MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ERC50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details