Appleton Electric Explosionproof Emergency Lighting Unit with Fixture ELS22812T1

Description
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH UL 844/924/1598 APPROVAL 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 WATT WATTAGE YES LAMP INCLUDED EXPLOSIONPROOF, DUST IGNITIONPROOF 12 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 2 FIXTURE(S) APPLICATION HAZARDOUS AREAS WHICH INCLUDE OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, CHEMICAL STORAGE AREA, WASTEWATER TREATMENT FACILITY, GRAIN ELEVATOR ELS MODEL
Datasheet
Description
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH UL 844/924/1598 APPROVAL 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 WATT WATTAGE YES LAMP INCLUDED EXPLOSIONPROOF, DUST IGNITIONPROOF 12 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 2 FIXTURE(S) APPLICATION HAZARDOUS AREAS WHICH INCLUDE OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, CHEMICAL STORAGE AREA, WASTEWATER TREATMENT FACILITY, GRAIN ELEVATOR ELS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Emergency Lighting Unit with Fixture - ELS22812T1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Emergency Lighting Unit with Fixture
ELS22812T1
Explosionproof Emergency Lighting Unit with Fixture ELS22812T1
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH UL 844/924/1598 APPROVAL 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 WATT WATTAGE YES LAMP INCLUDED EXPLOSIONPROOF, DUST IGNITIONPROOF 12 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 2 FIXTURE(S) APPLICATION HAZARDOUS AREAS WHICH INCLUDE OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, CHEMICAL STORAGE AREA, WASTEWATER TREATMENT FACILITY, GRAIN ELEVATOR ELS MODEL
  • DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • EPOXY POWDER COATED FINISH
  • UL 844/924/1598 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • DIRECT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 28 WATT WATTAGE
  • YES LAMP INCLUDED
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • 12 VDC LAMP VOLTAGE
  • 90 MIN EMERGENCY ILLUMINATION TIME
  • 2 FIXTURE(S)
  • APPLICATION HAZARDOUS AREAS WHICH INCLUDE OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, CHEMICAL STORAGE AREA, WASTEWATER TREATMENT FACILITY, GRAIN ELEVATOR
  • ELS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ELS22812T1
Product Name Explosionproof Emergency Lighting Unit with Fixture
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details