Appleton Electric Explosionproof Conduit Elbow ELMFL90-200

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELMFL MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELMFL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELMFL90-200 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELMFL90-200
Explosionproof Conduit Elbow ELMFL90-200
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELMFL MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • MALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE
  • ELMFL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELMFL90-200
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1892331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Locknut
Material Plated steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details