Appleton Electric Explosionproof Conduit Elbow ELMFL90-125

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE APPLETON. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE APPLETON. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELMFL90-125 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELMFL90-125
Explosionproof Conduit Elbow ELMFL90-125
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE APPLETON. BRAND TRADE SIZE IN INCH - UOM IN EL MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • MALE, FEMALE CONNECTION TYPE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • APPLETON. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • EL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELMFL90-125
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details