Appleton Electric Explosionproof Conduit Elbow ELM9050A

Description
ALUMINUM MATERIAL NATURAL FINISH MALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELM MODEL
Datasheet
Description
ALUMINUM MATERIAL NATURAL FINISH MALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELM9050A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELM9050A
Explosionproof Conduit Elbow ELM9050A
ALUMINUM MATERIAL NATURAL FINISH MALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELM MODEL
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • MALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE
  • ELM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELM9050A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details