Appleton Electric Explosionproof Conduit Elbow ELM90-100

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELM MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELM90-100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELM90-100
Explosionproof Conduit Elbow ELM90-100
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELM MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • MALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE
  • ELM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELM90-100
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details