Appleton Electric Explosionproof Conduit Elbow ELF45-200

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 45 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELF MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 45 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELF45-200 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELF45-200
Explosionproof Conduit Elbow ELF45-200
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 45 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELF MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • 45 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE
  • ELF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELF45-200
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details