Appleton Electric Explosionproof Conduit Elbow ELBY75A

Description
CAPPED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS ELBY MODEL
Datasheet
Description
CAPPED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS ELBY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBY75A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBY75A
Explosionproof Conduit Elbow ELBY75A
CAPPED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS ELBY MODEL
  • CAPPED TYPE
  • ALUMINUM MATERIAL
  • EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS
  • ELBY MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBY75A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details