Appleton Electric Explosionproof Conduit Elbow ELBD350

Description
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS ELBD MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS ELBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBD350 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBD350
Explosionproof Conduit Elbow ELBD350
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS ELBD MODEL
  • PULLING TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION SERVE AS PULLING FITTING, MAKES 90 DEG BEND IN CONDUIT RUNS
  • ELBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBD350
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details