Appleton Electric Explosionproof Conduit Elbow ELBD200A

Description
PULLING TYPE COPPER FREE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION ELBD MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION ELBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBD200A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBD200A
Explosionproof Conduit Elbow ELBD200A
PULLING TYPE COPPER FREE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION ELBD MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION
  • ELBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBD200A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details