ASCO Pneumatic Filter EKF30CD

Description
FILTER ELEMENT, PNEUMATIC, COALESCING, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, PNEUMATIC, COALESCING, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11390715 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11390715
Pneumatic Filter 11390715
FILTER ELEMENT, PNEUMATIC, COALESCING, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, PNEUMATIC, COALESCING, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11390715
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
120mm Plastic Fan Filter Assembly with 100PPI Media - 09450-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details