EFDT75J2U2 -- EXPLOSIONPROOF PUSHBUTTON SWITCH AND PILOT LIGHT CONTROL STATION
Appleton ElectricExplosionproof Pushbutton Switch and Pilot Light Control StationEFDT75J2U2
Description
DEAD END TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
UL 508/698/1203 APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
START-STOP LEGEND
DUST IGNITIONPROOF, EXPLOSIONPROOF
FRONT OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
2-GANG TANDEM BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
2 PILOT LIGHT(S)
PILOT LIGHT INCLUDES RED JEWEL
EFD MODEL
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
UL 508/698/1203 APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
START-STOP LEGEND
DUST IGNITIONPROOF, EXPLOSIONPROOF
FRONT OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
2-GANG TANDEM BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
2 PILOT LIGHT(S)
PILOT LIGHT INCLUDES RED JEWEL
EFD MODEL
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDT75J2U2
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDT75J2U2
DEAD END TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
UL 508/698/1203 APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
START-STOP LEGEND
DUST IGNITIONPROOF, EXPLOSIONPROOF
FRONT OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
2-GANG TANDEM BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
2 PILOT LIGHT(S)
PILOT LIGHT INCLUDES RED JEWEL
EFD MODEL
DEAD END TYPE
2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
UL 508/698/1203 APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
START-STOP LEGEND
DUST IGNITIONPROOF, EXPLOSIONPROOF
FRONT OPERATED BUTTON OPERATOR TYPE
2 CIRCUIT(S)
2-GANG TANDEM BOX TYPE
120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
2 PUSHBUTTON(S)
2 PILOT LIGHT(S)
PILOT LIGHT INCLUDES RED JEWEL
EFD MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
EFDT75J2U2
Product Name
Explosionproof Pushbutton Switch and Pilot Light Control Station