Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCL75-J1DU2

Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 3-DEVICE BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFD MODEL
Datasheet
Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 3-DEVICE BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFDCL75-J1DU2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDCL75-J1DU2
Explosionproof Pushbutton Switch and Pilot Light Control Station EFDCL75-J1DU2
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 3-DEVICE BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFD MODEL
  • FEED THROUGH TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START-STOP LEGEND
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 3-DEVICE BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • PILOT LIGHT INCLUDES RED JEWEL
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFDCL75-J1DU2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Is UL listed; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 359421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details