Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFDB150J1U2

Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFDB MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFDB150J1U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFDB150J1U2
Explosionproof Pushbutton Switch and Pilot Light Control Station EFDB150J1U2
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) PILOT LIGHT INCLUDES RED JEWEL EFDB MODEL
  • DEAD END TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START-STOP LEGEND
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • PILOT LIGHT INCLUDES RED JEWEL
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFDB150J1U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Is UL listed; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TGM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
22mm Mushroom Push-Turn Buttons - 2AML3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Pushbutton Switches - 1241.3046.8-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers