Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFD2473

Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFD2473 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFD2473
Explosionproof Pushbutton Switch and Pilot Light Control Station EFD2473
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
  • DEAD END TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFD2473
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO x 2
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details