Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFD1473SA

Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFD1473SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFD1473SA
Explosionproof Pushbutton Switch and Pilot Light Control Station EFD1473SA
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
  • DEAD END TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFD1473SA
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TPYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 102719 - RS Components, Ltd.
Specs
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 1 NO/1 NC
Features RoHS
View Details