Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station EFD1471

Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
Datasheet
Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - EFD1471 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
EFD1471
Explosionproof Pushbutton Switch and Pilot Light Control Station EFD1471
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRON OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND WITH RED JEWEL
  • DEAD END TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRON OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • TWO GANG BOX TYPE
  • 120 VAC 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
  • WITH RED JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number EFD1471
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JAM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1113777 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 359561 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details