Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard EDTP2050G

Description
1/2 INCH HUB SIZE PENDANT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE DUST/IGNITION PROOF HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 5.25 INCH DIA X 9 INCH H APPLICATION WET LOCATION
Datasheet
Description
1/2 INCH HUB SIZE PENDANT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE DUST/IGNITION PROOF HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 5.25 INCH DIA X 9 INCH H APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - EDTP2050G - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
EDTP2050G
Vaporproof Incandescent Fixture with Globe and Guard EDTP2050G
1/2 INCH HUB SIZE PENDANT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE DUST/IGNITION PROOF HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 5.25 INCH DIA X 9 INCH H APPLICATION WET LOCATION
  • 1/2 INCH HUB SIZE
  • PENDANT MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • DUST/IGNITION PROOF
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • SIZE 5.25 INCH DIA X 9 INCH H
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number EDTP2050G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details