Appleton Electric Explosionproof Disconnect Switch EDS6036

Description
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 480 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
Datasheet
Description
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 480 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EDS6036 - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
EDS6036
Explosionproof Disconnect Switch EDS6036
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 480 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
  • 9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE
  • 2 INCH HUB SIZE
  • EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 480 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • INTERNAL HANDLE OPERATOR TYPE
  • TOP, BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • UNILET[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number EDS6036
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1133973 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details