Appleton Electric Explosionproof Disconnect Switch EDS3036

Description
8.25 INCH W X 8.88 INCH D X 14.75 INCH H SIZE 1-1/2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 480 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
Datasheet
Description
8.25 INCH W X 8.88 INCH D X 14.75 INCH H SIZE 1-1/2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 480 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EDS3036 - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
EDS3036
Explosionproof Disconnect Switch EDS3036
8.25 INCH W X 8.88 INCH D X 14.75 INCH H SIZE 1-1/2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 480 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
  • 8.25 INCH W X 8.88 INCH D X 14.75 INCH H SIZE
  • 1-1/2 INCH HUB SIZE
  • EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 480 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • INTERNAL HANDLE OPERATOR TYPE
  • TOP, BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • UNILET[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number EDS3036
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Battery Disconnect Switches - K1120876 - TE Connectivity
Specs
Current Rating 300 amps
Operating Voltage 32 volts
Poles 2P
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 1 to 15 HP
View Details