Appleton Electric Explosionproof Disconnect Switch EDS1036

Description
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 15 HP AT 120 VAC, 30 HP AT 240 VAC, 75 HP AT 480/600 VAC, 25 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
Datasheet
Description
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 15 HP AT 120 VAC, 30 HP AT 240 VAC, 75 HP AT 480/600 VAC, 25 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EDS1036 - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
EDS1036
Explosionproof Disconnect Switch EDS1036
9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 15 HP AT 120 VAC, 30 HP AT 240 VAC, 75 HP AT 480/600 VAC, 25 HP AT 250 VDC POWER RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF INTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION UNILET[R] BRAND
  • 9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE
  • 2 INCH HUB SIZE
  • EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 15 HP AT 120 VAC, 30 HP AT 240 VAC, 75 HP AT 480/600 VAC, 25 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • INTERNAL HANDLE OPERATOR TYPE
  • TOP, BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • UNILET[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number EDS1036
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Motor Disconnect Switches - KEM416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Battery Disconnect Switches - K1135666 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details