Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station ED2SC175U2

Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240 VAC, 12/24 VDC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE START-STOP LEGEND CORROSION RESISTANT BUTTON OPERATOR TYPE 2 CIRCUIT(S) LED PILOT LIGHT TYPE CONTENDER[R] BRAND FINISH EPOXY POWDER COATED ED2 MODEL
Datasheet
Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240 VAC, 12/24 VDC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE START-STOP LEGEND CORROSION RESISTANT BUTTON OPERATOR TYPE 2 CIRCUIT(S) LED PILOT LIGHT TYPE CONTENDER[R] BRAND FINISH EPOXY POWDER COATED ED2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - ED2SC175U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
ED2SC175U2
Explosionproof Pushbutton Switch and Pilot Light Control Station ED2SC175U2
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240 VAC, 12/24 VDC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE START-STOP LEGEND CORROSION RESISTANT BUTTON OPERATOR TYPE 2 CIRCUIT(S) LED PILOT LIGHT TYPE CONTENDER[R] BRAND FINISH EPOXY POWDER COATED ED2 MODEL
  • FEED THROUGH TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • DIE CAST ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240 VAC, 12/24 VDC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
  • START-STOP LEGEND
  • CORROSION RESISTANT
  • BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • LED PILOT LIGHT TYPE
  • CONTENDER[R] BRAND
  • FINISH EPOXY POWDER COATED
  • ED2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number ED2SC175U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Has CSA Certification; Is UL listed; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450615 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 1rt
View Details
Pushbutton - 922499 - Radwell International
Allen-Bradley / Rockwell Automation
View Details