O-Z/Gedney 1/2 X 8 In Flex Cplg Stn-Stl Oz Gedney ECLK508SS

Description
1/2 X 8 IN FLEX CPLG STN-STL
Description
1/2 X 8 IN FLEX CPLG STN-STL

Suppliers

Company
Product
Description
Supplier Links
1/2 X 8 In Flex Cplg Stn-Stl Oz Gedney - 16J2959 - Newark, An Avnet Company
Chicago, IL, United States
1/2 X 8 In Flex Cplg Stn-Stl Oz Gedney
16J2959
1/2 X 8 In Flex Cplg Stn-Stl Oz Gedney 16J2959
1/2 X 8 IN FLEX CPLG STN-STL

1/2 X 8 IN FLEX CPLG STN-STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J2959
Product Name 1/2 X 8 In Flex Cplg Stn-Stl Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details