O-Z/GEDNEY
ECLK5033 -- 1/2 X 33 IN FLEX CPLG OZ GEDNEY
O-Z/Gedney
1/2 X 33 In Flex Cplg Oz Gedney
ECLK5033
Description
1/2 X 33 IN FLEX CPLG
Description
1/2 X 33 IN FLEX CPLG
Suppliers
1/2 X 33 In Flex Cplg Oz Gedney
16J2950
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J2950 |
|
Product Name
|
1/2 X 33 In Flex Cplg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details