O-Z/Gedney 2 X 18 In Flex Cplg Oz Gedney ECLK20018

Description
2 X 18 IN FLEX CPLG
Description
2 X 18 IN FLEX CPLG

Suppliers

Company
Product
Description
Supplier Links
2 X 18 In Flex Cplg Oz Gedney - 16J2921 - Newark, An Avnet Company
Chicago, IL, United States
2 X 18 In Flex Cplg Oz Gedney
16J2921
2 X 18 In Flex Cplg Oz Gedney 16J2921
2 X 18 IN FLEX CPLG

2 X 18 IN FLEX CPLG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J2921
Product Name 2 X 18 In Flex Cplg Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details