O-Z/Gedney 1-1/2 X 18 In Flex Cplg Oz Gedney ECLK15018

Description
1-1/2 X 18 IN FLEX CPLG
Description
1-1/2 X 18 IN FLEX CPLG

Suppliers

Company
Product
Description
Supplier Links
1-1/2 X 18 In Flex Cplg Oz Gedney - 16J2902 - Newark, An Avnet Company
Chicago, IL, United States
1-1/2 X 18 In Flex Cplg Oz Gedney
16J2902
1-1/2 X 18 In Flex Cplg Oz Gedney 16J2902
1-1/2 X 18 IN FLEX CPLG

1-1/2 X 18 IN FLEX CPLG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J2902
Product Name 1-1/2 X 18 In Flex Cplg Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details