O-Z/GEDNEY
ECLK12512 -- 1-1/4 X 12 IN FLEX CPLG OZ GEDNEY
O-Z/Gedney
1-1/4 X 12 In Flex Cplg Oz Gedney
ECLK12512
Description
1-1/4 X 12 IN FLEX CPLG
Description
1-1/4 X 12 IN FLEX CPLG
Suppliers
1-1/4 X 12 In Flex Cplg Oz Gedney
16J2880
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J2880 |
|
Product Name
|
1-1/4 X 12 In Flex Cplg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Automotive Connector
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers